Acer TravelMate 5740G-334G64MN + Wty 3Y, Intel® Core™ i3, 2.13 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB
Acer TravelMate 5740G-334G64MN + Wty 3Y. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)