Acer logo

Acer TravelMate 5740-432G32Mnss Intel® Core™ i5 i5-430M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12729
Info modified on:
28 Jan 2025, 10:13:34
Short summary description Acer TravelMate 5740-432G32Mnss Intel® Core™ i5 i5-430M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Acer TravelMate 5740-432G32Mnss, Intel® Core™ i5, 2.26 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer TravelMate 5740-432G32Mnss Intel® Core™ i5 i5-430M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Acer TravelMate 5740-432G32Mnss. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.