Acer TravelMate TM8571-944G32Mn, Intel® Core™2 Duo, 1.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
Acer TravelMate TM8571-944G32Mn. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Weight: 4.83 lbs (2.19 kg)