Acer logo

Acer TravelMate TM8471G-944G50Mn Intel® Core™2 Duo SU9400 14" 4 GB DDR3-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59101
Info modified on:
23 Jan 2025, 19:23:22
Short summary description Acer TravelMate TM8471G-944G50Mn Intel® Core™2 Duo SU9400 14" 4 GB DDR3-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Professional Black:

Acer TravelMate TM8471G-944G50Mn, Intel® Core™2 Duo, 1.4 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate TM8471G-944G50Mn Intel® Core™2 Duo SU9400 14" 4 GB DDR3-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Professional Black:

Acer TravelMate TM8471G-944G50Mn. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 4.25 lbs (1.93 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.