Acer TravelMate 8371-354G32N, Intel® Core™ 2 Solo, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB
Acer TravelMate 8371-354G32N. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product color: Black. Weight: 3.64 lbs (1.65 kg)