Acer logo

Acer TravelMate TM8471-733G25Mn Intel® Core™2 Duo SU7300 14" 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76415
Info modified on:
24 Jan 2025, 20:31:39
Short summary description Acer TravelMate TM8471-733G25Mn Intel® Core™2 Duo SU7300 14" 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:

Acer TravelMate TM8471-733G25Mn, Intel® Core™2 Duo, 1.3 GHz, 14", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer TravelMate TM8471-733G25Mn Intel® Core™2 Duo SU7300 14" 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:

Acer TravelMate TM8471-733G25Mn. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 4.25 lbs (1.93 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.