Acer logo

Acer TravelMate Timeline 8371-353G25 N Intel® Core™ 2 Solo 13.3" 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22849
Info modified on:
29 Jan 2025, 19:15:40
Short summary description Acer TravelMate Timeline 8371-353G25 N Intel® Core™ 2 Solo 13.3" 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:

Acer TravelMate Timeline 8371-353G25 N, Intel® Core™ 2 Solo, 1.4 GHz, 13.3", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer TravelMate Timeline 8371-353G25 N Intel® Core™ 2 Solo 13.3" 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:

Acer TravelMate Timeline 8371-353G25 N. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 3.64 lbs (1.65 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.