Acer logo

Acer TravelMate 5730G-874G50N Intel® Core™2 Duo P8700 Laptop 15.4" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3650 Windows 7 Professional

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33826
Info modified on:
29 Jan 2025, 18:39:45
Short summary description Acer TravelMate 5730G-874G50N Intel® Core™2 Duo P8700 Laptop 15.4" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3650 Windows 7 Professional:

Acer TravelMate 5730G-874G50N, Intel® Core™2 Duo, 2.53 GHz, 15.4", 1280 x 800 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate 5730G-874G50N Intel® Core™2 Duo P8700 Laptop 15.4" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3650 Windows 7 Professional:

Acer TravelMate 5730G-874G50N. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3650. Operating system installed: Windows 7 Professional. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.