Acer TravelMate 5730G-874G50Mn, Intel® Core™2 Duo, 2.53 GHz, 15.4", 1280 x 800 pixels, 4 GB, 500 GB
Acer TravelMate 5730G-874G50Mn. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Business. Weight: 6.35 lbs (2.88 kg)