Acer TravelMate 7530-602G25Mn, AMD Athlon, 1.9 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB
Acer TravelMate 7530-602G25Mn. Processor family: AMD Athlon, Processor model: QL-60, Processor frequency: 1.9 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 8.05 lbs (3.65 kg)