Acer TravelMate 6293-6288, Intel® Core™2 Duo, 2.1 GHz, 12.1", 1280 x 800 pixels, 3 GB, 320 GB
Acer TravelMate 6293-6288. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 4.63 lbs (2.1 kg)