Acer TravelMate 6293-873G32N_UMTS, Intel® Core™2 Duo, 2.53 GHz, 12.1", 1280 x 800 pixels, 3 GB, 320 GB
Acer TravelMate 6293-873G32N_UMTS. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 4.3 lbs (1.95 kg)