location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 5730-663G25MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TQH0Z.H28
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T6670 2.2 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 3 GB DDR2-SDRAM 1 x 1 + 1 x 2 GB
  • - 250 GB
  • - Intel® GMA X4500HD
  • - Bluetooth 2.0+EDR
  • - 2 h
  • - Windows Vista Business
Long product name Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business :
The short editorial description of Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business

Legitimate Windows Vista® Business , Intel® Core™2 Duo processor T6670 (2.2GHz/FSB: 800MHz/2MB L2 cache), XPP recovery in box, Microsoft® Office™ Ready 2007 (trial-version), Magnesium Alloy, 15.4" TFT WXGA non-glare, 3GB DDR II RAM, 250GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion battery, Gigabit & Wireless LAN 802.11a/b/g/n, Mobile Intel® Graphics Media Accelerator X4500HD shared, Bluetooth®, Fingerprint, EasyPort IV connector, 0.3MP CrystalEye, 5-in-1 card reader, AZB
More>>>
Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business:
The official marketing text of Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business as supplied by the manufacturer

Acer's TravelMate 5730 comes packaged in the new ProFile design chassis and boosts on-the-job performance with features perfectly suited to the progressive professional's daily life. The TravelMate ProFile's look and feel is all business and equipped with cutting-edge Intel® dual core processor technology, latest graphics and full wireless communication, the TM5730 boosts mobility and efficiency of any professional user inside a rigid magnesium alloy chassis for maximum protection.

Exceptional performance and complete communication
The new TravelMate 5730 sports cutting-edge dual core processor technology which empowers exceptional multitasking productivity to keep professionals on the cutting edge while the latest ATI Mobility Radeon™ HD 3470 or NVIDIA® GeForce® 9300M GS card delivers new levels of graphics and video performance for the reliable and stress-free running business applications. The provision of WPA2 advanced data encryption and full wireless communication (802.11a/g/Draft-N) guarantee trouble free wireless compatibility and security to protect business critical data while Gigabit Ethernet with Alert Standard Format (ASF) and Wake-on-LAN support offers fast, efficient and secure LAN connection and remote manageability.

Stylish and professional portability
Acer's new streamlined and stylish ProFile chassis offers superb portability and great professional style. The magnesium alloy casing of the TravelMate 5730 provides improved rigidity and light weight while the enhanced Acer Disk Anti-Shock Protection (DASP) technology insulates the notebook's hard disk from the inevitable knocks of daily mobile use, securing the highest levels of protection. Thirteen rigorous tests guarantee years of long-lasting, comfortable use from a notebook, which has all that is needed, to support the efficiency and productivity demands of modern professionals, even in some moments of leisure.

Short summary description Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business:
This short summary of the Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 5730-663G25MN, Intel® Core™2 Duo, 2.2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business:
This is an auto-generated long summary of Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 15.4" 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business based on the first three specs of the first five spec groups.

Acer TravelMate 5730-663G25MN. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 6.35 lbs (2.88 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6670
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® GMA X4500HD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Software
Operating system installed *
Windows Vista Business
Software
Bundled software
Acer Empowering Technology (Acer eDataSecurity, ePower, eRecovery, eSettings Management), Acer Crystal Eye, Acer GridVista, Acer Launch Manager, Adobe Reader, Corel WinDVD, NTI CD Maker / NTI Shadow, Microsoft Office Ready 2007
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42109
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
2 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.5" (267 mm)
Height (front)
1.19" (3.03 cm)
Height (rear)
1.69" (4.3 cm)
Weight *
6.35 lbs (2.88 kg)
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
No
Type
PC
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 01:15:14
Uk has collected 2 expert reviews for Acer TravelMate 5730-663G25MN Intel® Core™2 Duo T6670 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%