location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LC.D0100.004 laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC.D0100.004
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.D0100.004 show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer LC.D0100.004 laptop dock/port replicator Black :
The short editorial description of Acer LC.D0100.004 laptop dock/port replicator Black

EasyPort IV with user manual in eight languages, 90 W AC adapter, continental European power cord (220 V)
More>>>
Acer LC.D0100.004 laptop dock/port replicator Black:
The official marketing text of Acer LC.D0100.004 laptop dock/port replicator Black as supplied by the manufacturer

Acer EasyPort IV is the perfect cable management solution for your Acer Notebook. As a perfect desk companion, it frees you from the hasstle of connecting all types of cables to your notebook, replacing it with one single cable. Thanks to the Plug&Play feature you can instantly enjoy the advantages of the Acer EasyPort IV: one connection to all your desk equipment, without having to reboot your notebook.

Short summary description Acer LC.D0100.004 laptop dock/port replicator Black:
This short summary of the Acer LC.D0100.004 laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer LC.D0100.004, 10,100,1000 Mbit/s, Black, Aspire 4930, Aspire 5530, Aspire 5930, Aspire 6930, Aspire 7230, Aspire 7530, Aspire 7730 Extensa..., 10.4 x 2.44 x 1.04" (265 x 62 x 26.5 mm), 1 x DVI-D

Long summary description Acer LC.D0100.004 laptop dock/port replicator Black:
This is an auto-generated long summary of Acer LC.D0100.004 laptop dock/port replicator Black based on the first three specs of the first five spec groups.

Acer LC.D0100.004. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Compatibility: Aspire 4930, Aspire 5530, Aspire 5930, Aspire 6930, Aspire 7230, Aspire 7530, Aspire 7730 Extensa.... Dimensions (WxDxH): 10.4 x 2.44 x 1.04" (265 x 62 x 26.5 mm), I/O ports: 1 x DVI-D

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Line-in
Yes
Line-out
Yes
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product color *
Black
Compatibility
Aspire 4930, Aspire 5530, Aspire 5930, Aspire 6930, Aspire 7230, Aspire 7530, Aspire 7730 Extensa 4430, Extensa 4630, Extensa 5430, Extensa 5630, Extensa 7630 TravelMate 4530, TravelMate 4730, TravelMate 5530, TravelMate 5730, TravelMate 7530, TravelMate 7730
Other features
Dimensions (WxDxH)
10.4 x 2.44 x 1.04" (265 x 62 x 26.5 mm)
I/O ports
1 x DVI-D
Country Distributor
United Kingdom 1 distributor(s)