Acer logo

Acer TravelMate 5730-6B2G16MN Intel® Core™2 Duo T5870 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Home Basic

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48014
Info modified on:
02 Feb 2025, 23:11:49
Short summary description Acer TravelMate 5730-6B2G16MN Intel® Core™2 Duo T5870 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Home Basic:

Acer TravelMate 5730-6B2G16MN, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer TravelMate 5730-6B2G16MN Intel® Core™2 Duo T5870 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Home Basic:

Acer TravelMate 5730-6B2G16MN. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Home Basic. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.