Acer TravelMate 5530-823G25, 2.2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB, Windows Vista Business
Acer TravelMate 5530-823G25. Processor model: ZM-82, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 6.35 lbs (2.88 kg)