Acer logo

Acer TravelMate 4730-6459 Intel® Core™2 Duo T6570 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56177
Info modified on:
22 Jan 2025, 06:28:01
Short summary description Acer TravelMate 4730-6459 Intel® Core™2 Duo T6570 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black:

Acer TravelMate 4730-6459, Intel® Core™2 Duo, 2.1 GHz, 14.1", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Acer TravelMate 4730-6459 Intel® Core™2 Duo T6570 14.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business Black:

Acer TravelMate 4730-6459. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product color: Black. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.