Acer logo

Acer TravelMate 5720G-813G32MN Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26388
Info modified on:
29 Jan 2025, 19:52:12
Short summary description Acer TravelMate 5720G-813G32MN Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:

Acer TravelMate 5720G-813G32MN, Intel® Core™2 Duo, 2.1 GHz, 15.4", 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Acer TravelMate 5720G-813G32MN Intel® Core™2 Duo T8100 15.4" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:

Acer TravelMate 5720G-813G32MN. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.66 lbs (3.02 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.