Acer logo

Acer TravelMate 4720-6851 Intel® Core™2 Duo T7300 14.1" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43839
Info modified on:
29 Jan 2025, 19:23:16
Short summary description Acer TravelMate 4720-6851 Intel® Core™2 Duo T7300 14.1" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:

Acer TravelMate 4720-6851, Intel® Core™2 Duo, 2 GHz, 14.1", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Acer TravelMate 4720-6851 Intel® Core™2 Duo T7300 14.1" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows XP Professional:

Acer TravelMate 4720-6851. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.