Acer logo

Acer TravelMate 5310 Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44563
Info modified on:
29 Jan 2025, 19:22:30
Short summary description Acer TravelMate 5310 Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business:

Acer TravelMate 5310, Intel® Celeron® M, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer TravelMate 5310 Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Business:

Acer TravelMate 5310. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.