Acer TravelMate 5720-602G16Mi, Intel® Core™2 Duo, 2.2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB
Acer TravelMate 5720-602G16Mi. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 6.66 lbs (3.02 kg)