Acer logo

Acer Aspire TravelMate 5513 WLMi 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Business

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27326
Info modified on:
24 Jan 2025, 20:38:50
Short summary description Acer Aspire TravelMate 5513 WLMi 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Business:

Acer Aspire TravelMate 5513 WLMi, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB, Windows Vista Business

Long summary description Acer Aspire TravelMate 5513 WLMi 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows Vista Business:

Acer Aspire TravelMate 5513 WLMi. Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Business. Weight: 6.22 lbs (2.82 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.