Acer logo

Acer TravelMate 4233 WLMi Intel® Core™2 Duo T5500 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Business

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21313
Info modified on:
28 Jan 2025, 10:28:09
Short summary description Acer TravelMate 4233 WLMi Intel® Core™2 Duo T5500 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Business:

Acer TravelMate 4233 WLMi, Intel® Core™2 Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer TravelMate 4233 WLMi Intel® Core™2 Duo T5500 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Business:

Acer TravelMate 4233 WLMi. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Weight: 6.11 lbs (2.77 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.