Acer TravelMate 2482WXMi, Intel® Celeron® M, 1.6 GHz, 14.1", 1280 x 800 pixels, 0.5 GB, 80 GB
Acer TravelMate 2482WXMi. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 5.29 lbs (2.4 kg)