Acer logo

Acer TravelMate 2423WXMi Intel® Celeron® M 14.1" 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86558
Info modified on:
25 Jan 2025, 22:09:51
Short summary description Acer TravelMate 2423WXMi Intel® Celeron® M 14.1" 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:

Acer TravelMate 2423WXMi, Intel® Celeron® M, 1.5 GHz, 14.1", 1280 x 800 pixels, 0.25 GB, 40 GB

Long summary description Acer TravelMate 2423WXMi Intel® Celeron® M 14.1" 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:

Acer TravelMate 2423WXMi. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 5.18 lbs (2.35 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.