location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 8202WLMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TAX06.108
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 15.4" 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 120 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1600
  • - Bluetooth
  • - 3.5 h
  • - Windows XP Professional
Long product name Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional :
The short editorial description of Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional

genuine Windows® XP Professional , Intel® Centrino® Duo mobile technology, featuring: Intel® Core™ Duo processor T2300E (2 MB L2 cache, 1.66GHz, 667 MHz FSB), Intel® 945PM Express chipset, Intel® PRO/Wireless 3945ABG network connection, 15.4" WSXGA+ TFT LCD Display, ATI Mobility™ Radeon® X1600 512 MB HyperMemory™ (256 MB of dedicated GDDR3 VRAM; 256 MB of shared system memory), 1GB (2*512MB) of DDR2 533/667 MHz memory, 120GB 5,400rpm SATA hard disk drive, DVD-Super Multi double-layer, 56Kbps Modem, Gigabit Ethernet, Bluetooth® 2.0+EDR, 5-in-1 card reader, Acer OrbiCam integrated 1.3 megapixel camera, Acer Bluetooth® VoIP phone, 9-cell Li-ion battery
More>>>
Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
The official marketing text of Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional as supplied by the manufacturer

The TravelMate 8200 is a stunning symbol of Acer’s drive to provide leading professionals and businesses with the ultimate instrument to enhance mobile performance and take outbound productivity beyond conventional limits. Finished in exquisite carbon fibre, the sleek TravelMate 8200 is the first high-end business PC to offer the very latest Intel® Centrino® Duo Mobile Technology and integrated video-conference capabilities in an outstanding mix of power, style and performance.

Short summary description Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
This short summary of the Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 8202WLMi, Intel® Core™ Duo, 1.66 GHz, 15.4", 1680 x 1050 pixels, 1 GB, 120 GB

Long summary description Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
This is an auto-generated long summary of Acer TravelMate 8202WLMi Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional based on the first three specs of the first five spec groups.

Acer TravelMate 8202WLMi. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 6.61 lbs (3 kg)

Display
Display diagonal *
15.4"
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1600
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Sound Blaster Pro & MS Sound compatible
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
1 x ExpressCard/34
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Acer Empowering Technology (eDataSecurity Management / eLock Management / ePerformance Management / eRecovery Management / eSettings Management / eNet Management / ePower Management / ePresentation Management), Acer GridVista, Acer Launch Manager, Norton AntiVirus, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker, PlatinumSecret suite
Battery
Number of battery cells
9
Battery life (max)
3.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.3" (364 mm)
Depth
10.7" (271 mm)
Height
1.5" (38 mm)
Weight *
6.61 lbs (3 kg)
Other features
Wireless technology
IEEE 802.11a/b/g, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
14.3 x 10.7 x 1.5" (364 x 271 x 38 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92