Acer logo

Acer Elegant Case Prestige Line 15.4" Briefcase Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172701
Info modified on:
19 Nov 2020, 13:37:04
Long product name Acer Elegant Case Prestige Line 15.4" Briefcase Black:

Elegant Case Prestige Line

Acer Elegant Case Prestige Line 15.4" Briefcase Black:

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.

Short summary description Acer Elegant Case Prestige Line 15.4" Briefcase Black:

Acer Elegant Case Prestige Line, Briefcase, 15.4"

Long summary description Acer Elegant Case Prestige Line 15.4" Briefcase Black:

Acer Elegant Case Prestige Line. Case type: Briefcase, Maximum screen size: 15.4"

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.