Acer logo

Acer TravelMate TM8106WLMib_ASA Cent 2200 1024M 120G AZB 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon X700 Windows XP Professional

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63108
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer TravelMate TM8106WLMib_ASA Cent 2200 1024M 120G AZB 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon X700 Windows XP Professional:

Acer TravelMate TM8106WLMib_ASA Cent 2200 1024M 120G AZB, 2.2 GHz, 15.4", 1680 x 1050 pixels, 1 GB, 120 GB, Windows XP Professional

Long summary description Acer TravelMate TM8106WLMib_ASA Cent 2200 1024M 120G AZB 15.4" 1 GB DDR2-SDRAM 120 GB AMD Radeon X700 Windows XP Professional:

Acer TravelMate TM8106WLMib_ASA Cent 2200 1024M 120G AZB. Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Professional. Weight: 6.31 lbs (2.86 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.