Acer TravelMate 4062LMi, 1.73 GHz, 15", 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional
Acer TravelMate 4062LMi. Processor frequency: 1.73 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 6.39 lbs (2.9 kg)