Acer logo

Acer TravelMate 2312LMi Intel® Celeron® M 15" 0.25 GB DDR-SDRAM 40 GB SiS M661MX Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125373
Info modified on:
22 Jan 2025, 06:26:56
Short summary description Acer TravelMate 2312LMi Intel® Celeron® M 15" 0.25 GB DDR-SDRAM 40 GB SiS M661MX Windows XP Home Edition:

Acer TravelMate 2312LMi, Intel® Celeron® M, 1.4 GHz, 15", 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Acer TravelMate 2312LMi Intel® Celeron® M 15" 0.25 GB DDR-SDRAM 40 GB SiS M661MX Windows XP Home Edition:

Acer TravelMate 2312LMi. Processor family: Intel® Celeron® M, Processor frequency: 1.4 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: SiS M661MX. Operating system installed: Windows XP Home Edition. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.