Acer logo

Acer TravelMate TM4150LMi Centrino 1.5GHz XPH SP2 15TFT512MB 60GB DVD-Dual double laye 15" 0.5 GB Intel® GMA 900

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70316
Info modified on:
01 Dec 2020, 16:27:04
Short summary description Acer TravelMate TM4150LMi Centrino 1.5GHz XPH SP2 15TFT512MB 60GB DVD-Dual double laye 15" 0.5 GB Intel® GMA 900:

Acer TravelMate TM4150LMi Centrino 1.5GHz XPH SP2 15TFT512MB 60GB DVD-Dual double laye, 1.5 GHz, 15", 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Acer TravelMate TM4150LMi Centrino 1.5GHz XPH SP2 15TFT512MB 60GB DVD-Dual double laye 15" 0.5 GB Intel® GMA 900:

Acer TravelMate TM4150LMi Centrino 1.5GHz XPH SP2 15TFT512MB 60GB DVD-Dual double laye. Processor frequency: 1.5 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.