Acer TravelMate 3002WTMib, 1.7 GHz, 12.1", 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Professional
Acer TravelMate 3002WTMib. Processor frequency: 1.7 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 3.09 lbs (1.4 kg)