Acer TravelMate 2355XM Celeron 1.4GHz, Intel® Celeron® M, 1.4 GHz, 14.1", 1024 x 768 pixels, 0.25 GB, 40 GB
Acer TravelMate 2355XM Celeron 1.4GHz. Processor family: Intel® Celeron® M, Processor frequency: 1.4 GHz. Display diagonal: 14.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 852GM. Operating system installed: Windows XP Home Edition. Weight: 6.26 lbs (2.84 kg)