Acer logo

Acer TravelMate TM 4502LMi Intel Mobile Pentium proc Centrino 1.6GHz(Dothan 725/2MB) W 15" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22245
Info modified on:
29 Jan 2025, 19:51:18
Short summary description Acer TravelMate TM 4502LMi Intel Mobile Pentium proc Centrino 1.6GHz(Dothan 725/2MB) W 15" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME:

Acer TravelMate TM 4502LMi Intel Mobile Pentium proc Centrino 1.6GHz(Dothan 725/2MB) W, 1.6 GHz, 15", 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Acer TravelMate TM 4502LMi Intel Mobile Pentium proc Centrino 1.6GHz(Dothan 725/2MB) W 15" 0.5 GB DDR-SDRAM 40 GB Intel® 855GME:

Acer TravelMate TM 4502LMi Intel Mobile Pentium proc Centrino 1.6GHz(Dothan 725/2MB) W. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 855GME. Weight: 6.42 lbs (2.91 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.