Acer logo

Acer TravelMate 244LC Cel 2600 256MB 30GB Intel® Celeron® 15" 0.25 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118341
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer TravelMate 244LC Cel 2600 256MB 30GB Intel® Celeron® 15" 0.25 GB:

Acer TravelMate 244LC Cel 2600 256MB 30GB, Intel® Celeron®, 2.6 GHz, 15", 1024 x 768 pixels, 0.25 GB, 30 GB

Long summary description Acer TravelMate 244LC Cel 2600 256MB 30GB Intel® Celeron® 15" 0.25 GB:

Acer TravelMate 244LC Cel 2600 256MB 30GB. Processor family: Intel® Celeron®, Processor frequency: 2.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 7.41 lbs (3.36 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.