Acer logo

Acer Aspire 1410-8913 Intel® Core™ 2 Solo 11.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56547
Info modified on:
24 Jan 2025, 20:21:59
Short summary description Acer Aspire 1410-8913 Intel® Core™ 2 Solo 11.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium Red:

Acer Aspire 1410-8913, Intel® Core™ 2 Solo, 1.4 GHz, 11.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 1410-8913 Intel® Core™ 2 Solo 11.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium Red:

Acer Aspire 1410-8913. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1.4 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product color: Red. Weight: 3.09 lbs (1.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.