Acer logo

Acer Aspire AS1410-232G Intel® Celeron® SU2300 11.6" 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71823
Info modified on:
02 Feb 2025, 22:53:08
Short summary description Acer Aspire AS1410-232G Intel® Celeron® SU2300 11.6" 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red:

Acer Aspire AS1410-232G, Intel® Celeron®, 1.2 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire AS1410-232G Intel® Celeron® SU2300 11.6" 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Red:

Acer Aspire AS1410-232G. Processor family: Intel® Celeron®, Processor model: SU2300, Processor frequency: 1.2 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 2.98 lbs (1.35 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.