Acer logo

Acer Aspire 4752G-2452G50Mnbb Intel® Core™ i5 i5-2450M 14" HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101276
Info modified on:
23 Jan 2025, 19:25:20
Short summary description Acer Aspire 4752G-2452G50Mnbb Intel® Core™ i5 i5-2450M 14" HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Blue:

Acer Aspire 4752G-2452G50Mnbb, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire 4752G-2452G50Mnbb Intel® Core™ i5 i5-2450M 14" HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Blue:

Acer Aspire 4752G-2452G50Mnbb. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.