Acer logo

Acer Aspire 5750ZG-B964G75Mn Intel® Pentium® B960 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13197
Info modified on:
27 Jan 2025, 08:13:15
Short summary description Acer Aspire 5750ZG-B964G75Mn Intel® Pentium® B960 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

Acer Aspire 5750ZG-B964G75Mn, Intel® Pentium®, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 5750ZG-B964G75Mn Intel® Pentium® B960 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

Acer Aspire 5750ZG-B964G75Mn. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.