Acer logo

Acer Aspire 7750G-2454G50Mnkk Intel® Core™ i5 i5-2450M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72128
Info modified on:
27 Jan 2025, 08:30:34
Short summary description Acer Aspire 7750G-2454G50Mnkk Intel® Core™ i5 i5-2450M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:

Acer Aspire 7750G-2454G50Mnkk, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 7750G-2454G50Mnkk Intel® Core™ i5 i5-2450M Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Black:

Acer Aspire 7750G-2454G50Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.