Acer Aspire 4752G-2354G75Mnbb/C005, Intel® Core™ i3, 2.3 GHz, 14", 1366 x 768 pixels, 4 GB, 750 GB
Acer Aspire 4752G-2354G75Mnbb/C005. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux Linpus. Product color: Blue