Acer logo

Acer Aspire S3-951-2634G52iss Intel® Core™ i7 i7-2637M 13.3" 4 GB DDR3-SDRAM 520 GB HDD+SSD Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93433
Info modified on:
25 Jan 2025, 22:11:12
Short summary description Acer Aspire S3-951-2634G52iss Intel® Core™ i7 i7-2637M 13.3" 4 GB DDR3-SDRAM 520 GB HDD+SSD Windows 7 Home Premium Silver:

Acer Aspire S3-951-2634G52iss, Intel® Core™ i7, 1.7 GHz, 13.3", 1366 x 768 pixels, 4 GB, 520 GB

Long summary description Acer Aspire S3-951-2634G52iss Intel® Core™ i7 i7-2637M 13.3" 4 GB DDR3-SDRAM 520 GB HDD+SSD Windows 7 Home Premium Silver:

Acer Aspire S3-951-2634G52iss. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2637M, Processor frequency: 1.7 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 520 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 2.98 lbs (1.35 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.