Acer logo

Acer Aspire 5749Z-4706 Intel® Pentium® B960 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128757
Info modified on:
22 Jan 2025, 06:22:39
Short summary description Acer Aspire 5749Z-4706 Intel® Pentium® B960 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Gray:

Acer Aspire 5749Z-4706, Intel® Pentium®, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5749Z-4706 Intel® Pentium® B960 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Gray:

Acer Aspire 5749Z-4706. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Gray. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.