Acer Aspire 5560G-8354G64Mnbb, AMD A8, 1.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB
Acer Aspire 5560G-8354G64Mnbb. Processor family: AMD A8, Processor model: A8-3500M, Processor frequency: 1.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 5.73 lbs (2.6 kg)