Acer logo

Acer Aspire 7560G-8358G1.5TM AMD A8 A8-3500M 17.3" HD+ 8 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 6720G2 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73160
Info modified on:
30 Jan 2025, 19:58:53
Short summary description Acer Aspire 7560G-8358G1.5TM AMD A8 A8-3500M 17.3" HD+ 8 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 6720G2 Windows 7 Home Premium Black:

Acer Aspire 7560G-8358G1.5TM, AMD A8, 1.5 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1.5 TB

Long summary description Acer Aspire 7560G-8358G1.5TM AMD A8 A8-3500M 17.3" HD+ 8 GB DDR3-SDRAM 1.5 TB HDD AMD Radeon HD 6720G2 Windows 7 Home Premium Black:

Acer Aspire 7560G-8358G1.5TM. Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-3500M, Processor frequency: 1.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6720G2. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.