Acer logo

Acer Aspire 3750G-2436G75MN Intel® Core™ i5 i5-2430M 13.3" 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44464
Info modified on:
29 Jan 2025, 18:45:23
Short summary description Acer Aspire 3750G-2436G75MN Intel® Core™ i5 i5-2430M 13.3" 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

Acer Aspire 3750G-2436G75MN, Intel® Core™ i5, 2.4 GHz, 13.3", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Acer Aspire 3750G-2436G75MN Intel® Core™ i5 i5-2430M 13.3" 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

Acer Aspire 3750G-2436G75MN. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.