Acer Aspire 4739-6680, Intel® Core™ i3, 2.4 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire 4739-6680. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product color: Black. Weight: 4.85 lbs (2.2 kg)