Acer logo

Acer Aspire 4755G-2674G75Mncs Intel® Core™ i7 i7-2670QM 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Linux Linpus Copper

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94745
Info modified on:
02 Feb 2025, 22:50:50
Short summary description Acer Aspire 4755G-2674G75Mncs Intel® Core™ i7 i7-2670QM 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Linux Linpus Copper:

Acer Aspire 4755G-2674G75Mncs, Intel® Core™ i7, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 4755G-2674G75Mncs Intel® Core™ i7 i7-2670QM 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Linux Linpus Copper:

Acer Aspire 4755G-2674G75Mncs. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux Linpus. Product color: Copper

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.