Acer Aspire 5333-P462G50Mikk, Intel® Celeron®, 2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire 5333-P462G50Mikk. Processor family: Intel® Celeron®, Processor model: P4600, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product color: Black, Gray