Acer logo

Acer Aspire 5733-374G50Mikk Intel® Core™ i3 i3-370M 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150952
Info modified on:
23 Jan 2025, 18:07:24
Short summary description Acer Aspire 5733-374G50Mikk Intel® Core™ i3 i3-370M 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Gray:

Acer Aspire 5733-374G50Mikk, Intel® Core™ i3, 2.4 GHz, 15.6", 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire 5733-374G50Mikk Intel® Core™ i3 i3-370M 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Gray:

Acer Aspire 5733-374G50Mikk. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Gray. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.